Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT DECT baby monitor SCD520 120 channels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVENT DECT baby monitor SCD520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD520
Category
Walkie-talkie/radio devices for listening to a sleeping bay while in another room.
Babyphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10329
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT DECT baby monitor SCD520 120 channels :
The short editorial description of Philips AVENT DECT baby monitor SCD520 120 channels

AVENT DECT baby monitor SCD520
More>>>
Philips AVENT DECT baby monitor SCD520 120 channels:
The official marketing text of Philips AVENT DECT baby monitor SCD520 120 channels as supplied by the manufacturer

Reassurance with crystal clear sound
Zero interference guaranteed with DECT technology

Complete peace of mind
-Guarantees zero interference from any other device.
-Indicates a continuous connection between the two units.
-Uses lights to indicate if the baby makes noise.
-Adjustable sound sensitivity.
-Designed with you and your baby's needs in mind.
-Easy to read digital display on Parent Unit.

Mobility in and around the house
-The belt clip provides hands-free convenience and mobility.
-330 m range ensures secure reception in and around the house.
-Rechargeable PU for minimum 24 hour monitoring.

Soothing sights and words
-Provides the ability for you to talk to your baby.
-Soft glow comforts baby if they wake.

Short summary description Philips AVENT DECT baby monitor SCD520 120 channels:
This short summary of the Philips AVENT DECT baby monitor SCD520 120 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT DECT baby monitor SCD520, 120 channels, 24 h, 10 - 40 °F, 330 m

Long summary description Philips AVENT DECT baby monitor SCD520 120 channels:
This is an auto-generated long summary of Philips AVENT DECT baby monitor SCD520 120 channels based on the first three specs of the first five spec groups.

Philips AVENT DECT baby monitor SCD520. Channels quantity: 120 channels. Battery life (max): 24 h. Maximum operating distance: 330 m

Performance
Channels quantity *
The number of channels the device has. There can be an individual input or output for each channel.
120 channels
Indication
Battery low indication
Yes
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
24 h
Batteries included
Yes
Rechargeable
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Operational conditions
Storage temperature (T-T)
10 - 40 °F
Packaging content
Belt clip
Yes
Other features
Maximum operating distance
The maximum distance from which you can operate the device.
330 m
Automatic channel selection
No
Customer service details
X