Philips logo

Philips SCD488 DECT baby monitor

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43746
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SCD488 DECT baby monitor:

Philips SCD488 DECT baby monitor, DECT babyphone, 120 channels, 300 m, Orange, White, Digital, Power

Long summary description Philips SCD488 DECT baby monitor:

Philips SCD488 DECT baby monitor. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 300 m. Product colour: Orange, White, Volume control: Digital. LED indicators: Power. Battery type: AAA, Battery life (max): 12 h, Battery technology: Nickel-Metal Hydride (NiMH). Manual languages: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.