Philips logo

Philips SCD469 Analogue monitor

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55596
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SCD469 Analogue monitor:

Philips SCD469 Analogue monitor, Analog babyphone, 4 channels, 200 m, 40.675 - 40.69 MHz, Orange, White, Rotary

Long summary description Philips SCD469 Analogue monitor:

Philips SCD469 Analogue monitor. Type: Analog babyphone, Channels quantity: 4 channels, Maximum range: 200 m. Product colour: Orange, White, Volume control: Rotary. LED indicators: Power. Battery type: AA, Battery life (max): 12 h, Battery voltage: 4.8 V. Power consumption (typical): 230 W, Pilot tone: Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.