Philips logo

Philips SCD361 Analogue monitor

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41790
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SCD361 Analogue monitor:

Philips SCD361 Analogue monitor, Analog babyphone, 2 channels, 150 m, 40.675 - 40.69 MHz, White, Yellow, Rotary

Long summary description Philips SCD361 Analogue monitor:

Philips SCD361 Analogue monitor. Type: Analog babyphone, Channels quantity: 2 channels, Maximum range: 150 m. Product colour: White, Yellow, Volume control: Rotary. LED indicators: Power. Battery type: AA, Battery life (max): 12 h. Pilot tone: Analogue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.