Philips logo

Philips MultiLife Battery charger SCB5360CB/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17092
Info modified on:
14 Mar 2024, 18:07:57
Short summary description Philips MultiLife Battery charger SCB5360CB/12:

Philips MultiLife Battery charger SCB5360CB/12, Overcharge, AA, AAA, 4 pc(s), Batteries included

Long summary description Philips MultiLife Battery charger SCB5360CB/12:

Philips MultiLife Battery charger SCB5360CB/12. Compatible battery sizes: AA, AAA, Type: Auto/Indoor battery charger, Power protection features: Overcharge. Product colour: Black, Silver, Housing material: Acrylonitrile butadiene styrene (ABS). Input voltage: 100-240 V, Input frequency: 50/60 Hz. Battery capacity: 2100 mAh, Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead), Number of batteries included: 4 pc(s). Width: 120 mm, Depth: 75 mm, Height: 23.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.