Philips logo

Philips MultiLife Quick Charger SCB3075NB/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63985
Info modified on:
14 Mar 2024, 18:26:21
Short summary description Philips MultiLife Quick Charger SCB3075NB/12:

Philips MultiLife Quick Charger SCB3075NB/12, Overcharge, 9v, AA, AAA, C, D, Batteries included

Long summary description Philips MultiLife Quick Charger SCB3075NB/12:

Philips MultiLife Quick Charger SCB3075NB/12. Compatible battery sizes: 9v, AA, AAA, C, D, Type: Indoor battery charger, Power protection features: Overcharge. Product colour: Black, Silver, Housing material: Acrylonitrile butadiene styrene (ABS). Input voltage: 100-240 V, Input frequency: 50/60 Hz, Battery recharge time: 5, 10. Battery capacity: 2600 mAh, Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.