Philips logo

Philips MultiLife Quick Charger SCB3055NB/93

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38822
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MultiLife Quick Charger SCB3055NB/93:

Philips MultiLife Quick Charger SCB3055NB/93, Overcharge, 9v, AA, AAA, C, D, 4 pc(s), Batteries included

Long summary description Philips MultiLife Quick Charger SCB3055NB/93:

Philips MultiLife Quick Charger SCB3055NB/93. Compatible battery sizes: 9v, AA, AAA, C, D, Type: Indoor battery charger, Power protection features: Overcharge. Product colour: Silver. Input voltage: 220-240 V, Battery recharge time: 5 h. Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead), Number of batteries included: 4 pc(s). Width: 75 mm, Depth: 78 mm, Height: 121 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.