Philips logo

Philips MultiLife Battery charger SCB1425NB/05

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70611
Info modified on:
14 Mar 2024, 19:47:32
Short summary description Philips MultiLife Battery charger SCB1425NB/05:

Philips MultiLife Battery charger SCB1425NB/05, AA, AAA, Batteries included

Long summary description Philips MultiLife Battery charger SCB1425NB/05:

Philips MultiLife Battery charger SCB1425NB/05. Compatible battery sizes: AA, AAA, Type: Indoor battery charger. Product colour: Black. Input voltage: 220-240 V. Battery capacity: 1300 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.