Philips logo

Philips MultiLife Battery charger SCB1225NB/93

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11247
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MultiLife Battery charger SCB1225NB/93:

Philips MultiLife Battery charger SCB1225NB/93, Reverse polarity, AA, AAA, 2 pc(s), Batteries included

Long summary description Philips MultiLife Battery charger SCB1225NB/93:

Philips MultiLife Battery charger SCB1225NB/93. Compatible battery sizes: AA, AAA, Type: Indoor battery charger, Power protection features: Reverse polarity. Product colour: Black. Input voltage: 220-240 V, Charge current: 200 mA. Battery capacity: 700 mAh, Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead), Number of batteries included: 2 pc(s). Width: 40 mm, Depth: 72 mm, Height: 105 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.