Philips logo

Philips MultiLife SCB1225NB Battery charger

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71860
Info modified on:
14 Mar 2024, 19:41:55
Short summary description Philips MultiLife SCB1225NB Battery charger:

Philips MultiLife SCB1225NB Battery charger, Reverse polarity, AA, AAA, 2 pc(s), Batteries included

Long summary description Philips MultiLife SCB1225NB Battery charger:

Philips MultiLife SCB1225NB Battery charger. Compatible battery sizes: AA, AAA, Type: Indoor battery charger, Power protection features: Reverse polarity. Product colour: Black. Input voltage: 220-240 V, Charge current: 200 mA. Battery capacity: 800 mAh, Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead), Number of batteries included: 2 pc(s). Width: 40 mm, Depth: 72 mm, Height: 105 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.