location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips RéAura Laser skin rejuvenation SC5000/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RéAura
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser skin rejuvenation SC5000/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC5000/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103538554 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips SC5000/00 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips RéAura Laser skin rejuvenation SC5000/00 :
The long product name of Philips RéAura Laser skin rejuvenation SC5000/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1M, 1435nm
More>>>
Philips RéAura Laser skin rejuvenation SC5000/00:
The official description of Philips RéAura Laser skin rejuvenation SC5000/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips RéAura laser skin rejuvenation is a breakthrough anti-ageing programme giving you radiant skin in 8 weeks. Based on Fraxel® laser technology, it stimulates your skin's natural cell renewal process, targeting several signs of ageing.

Philips RéAura laser skin rejuvenation is a breakthrough anti-ageing programme giving you radiant skin in 8 weeks. Based on Fraxel® laser technology, it stimulates your skin's natural cell renewal process, targeting several signs of ageing.

Visible results, confirmed by dermatologists*
- Reduces fine lines — 81%**
- Evens skin tone — 83%***
- Smoothes skin texture — 86%****

MyRéAura online treatment guide for best results
- Personalise your treatment plan
- See what others have to say on the MyRéAura Community
- Monitor your progress with your treatment diary on MyRéAura

Use Philips RéAura in three simple steps
• Step 1: Apply the laser performance gel
• Step 2: Apply the laser skin rejuvenation device
• Step 3: Apply laser aftercare complex

Exclusive advice from our Philips skincare experts
- Exclusive advice from the Philips skincare expert team

Short summary description Philips RéAura Laser skin rejuvenation SC5000/00:
This short summary of the Philips RéAura Laser skin rejuvenation SC5000/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips RéAura Laser skin rejuvenation SC5000/00

Long summary description Philips RéAura Laser skin rejuvenation SC5000/00:
This is an auto-generated long summary of Philips RéAura Laser skin rejuvenation SC5000/00 based on the first three specs of the first five spec groups.

Philips RéAura Laser skin rejuvenation SC5000/00

Reduces fine lines — 81%**
Reduces fine lines — 81%**

Philips RéAura stimulates the production of collagen to reduce fine lines, for example around the eyes and mouth, and on the cheeks.** Observed by dermatologists in 81% of users, after 12 weeks of home-use by 64 users. Results are based on analysis of before and after pictures by independent dermatologists.

Evens skin tone — 83%***
Evens skin tone — 83%***

Philips RéAura achieves a more even skin tone and visibly diminishes age spots and sun spots.*** Observed by dermatologists in 83% of users, after 12 weeks of home-use by 64 users. Results are based on analysis of before and after pictures by independent dermatologists.

Smoothes skin texture — 86%***
Smoothes skin texture — 86%***

Philips RéAura encourages cell renewal in the deeper layers of the skin for smoother skin texture.**** Observed by dermatologists in 86% of users, after 12 weeks of home-use by 64 users. Results are based on analysis of before and after pictures by independent dermatologists.

Personalised treatment plan
Personalised treatment plan

MyRéAura allows you to define your unique treatment goals via a skin assessment. You can do this on www.philips.co.uk/reaura, or have this done in the shop where you can buy RéAura. Our Philips skincare expert team is happy to help with your skin assessment. Just give them a call.

See what others have to say

The MyRéAura Community is an exclusive place for you to connect with other RéAura users, share your experiences and see how others have experienced their treatment.

Monitor your progress

Your MyRéAura diary is a great way to monitor the progress of your treatment plan and to track your results.

Philips skincare expert team

Our skincare expert team has numerous years of beauty experience to share and is available just for you. They can help you to set up your personalised treatment plan, help interpret your skincare results or address concerns related to RéAura. You can contact them via phone, email and MyRéAura.

Laser performance gel

The laser performance gel is a vital part of Philips RéAura laser skin rejuvenation. It provides optimal skin contact and smooth gliding of the Philips RéAura laser skin rejuvenation device. The gel is specially developed for Philips by the makers of Fraxel® laser technology. Without using gel, the skin may be treated unevenly. Dermatologist-tested. Hypoallergenic. Fragrance free. Non-comedogenic (will not clog pores).

Laser skin rejuvenation device

During treatment, thousands of microscopic laser beams pass down into the epidermis and the dermis. This triggers a natural process of cell renewal. Old and damaged skin cells are replaced with new, fresh skin cells, containing more collagen. Repeated treatments boost the collagen network, making it denser. The result is a smoother skin texture and the reduction of fine lines. At the same time, pigmented skin cells are pushed out of the skin. This gives your skin a more even tone.

Laser aftercare complex

The laser aftercare complex is a vital part of Philips RéAura laser skin rejuvenation. It hydrates the skin during the cell renewal process, after using the Philips RéAura laser skin rejuvenation device. The aftercare complex contains calming chamomile as well as St. John's Wort and edelweiss extracts, which are known for their anti-inflammatory properties. Formulated for Philips by the makers of Fraxel® laser technology. Dermatologist-tested. Hypoallergenic. Fragrance free. Non-comedogenic (will not clog pores).

Technical details
AC input voltage
100-240 V
Accessories included
Charger, User manual, Demo DVD, Pouch
Child lock
Yes
Laser class
1M
Technical details
Wavelength
1435 nm
Power source type
Battery
Other features
Charger
Yes