Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable Speaker System SBP1100/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Speaker System SBP1100/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP1100/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895921626
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55789
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 28 Mar 2019 14:09:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Portable Speaker System SBP1100/00 :
The short editorial description of Philips Portable Speaker System SBP1100/00

Portable. Small & lightweight.
More>>>
Philips Portable Speaker System SBP1100/00:
The official marketing text of Philips Portable Speaker System SBP1100/00 as supplied by the manufacturer

Delight your friends by sharing your music with these handy, powerful & compact speakers. Take them anywhere to plug & play with your MP3, your CD player or your laptop.
- For superb music pleasure
- Share your music anywhere
- Always ready to go

Short summary description Philips Portable Speaker System SBP1100/00:
This short summary of the Philips Portable Speaker System SBP1100/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable Speaker System SBP1100/00, 2.0 channels, 2 W, 8 Ω, 100 - 18000 Hz, Black, 5 cm

Long summary description Philips Portable Speaker System SBP1100/00:
This is an auto-generated long summary of Philips Portable Speaker System SBP1100/00 based on the first three specs of the first five spec groups.

Philips Portable Speaker System SBP1100/00. Audio output channels: 2.0 channels, RMS rated power: 2 W, Impedance: 8 Ω. Product colour: Black, Driver unit: 5 cm. Package width: 98 mm, Package height: 150 mm. Master (outer) case width: 33.3 cm, Master (outer) case length: 63.5 cm, Master (outer) case height: 36.8 cm. Cable length: 1.2 m, Package length: 15.4 cm, Package weight: 0.415 kg

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
8 Ω
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
100 - 18000 Hz
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Driver unit
5 cm
Packaging content
AC adapter included
No
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
98 mm
Package height
The distance from the top to the bottom of the packaging.
150 mm
Logistics data
Master (outer) case width
33.3 cm
Master (outer) case length
63.5 cm
Master (outer) case height
36.8 cm
Shipping (inner) case width
30.1 cm
Shipping (inner) case length
32.1 cm
Logistics data
Shipping (inner) case height
16.8 cm
Other features
Cable length
How long the cable is.
1.2 m
Package length
15.4 cm
Package weight
0.415 kg
Master (outer) case GTIN (EAN/UPC)
87 10895 92164 0
Shipping (inner) case GTIN (EAN/UPC)
87 10895 92163 3
I/O ports
An interface on a device to which you can connect another device.
3.5mm
12 NC code
908210005708
12NC outer carton
908210005708
EAN/UPC/GTIN
87 10895 92162 6
Gross weight inner carton
2.811 kg
Gross weight of outer carton
12.192 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.105 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.319 kg
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.948 kg
Customer service details
X