Philips logo

Philips SBD4000 Portable Speaker System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61151
Info modified on:
14 Mar 2024, 19:42:56
Short summary description Philips SBD4000 Portable Speaker System:

Philips SBD4000 Portable Speaker System, 2.0 channels, Neodymium, 4 cm, 6 W, 100 - 20000 Hz, 3 Ω

Long summary description Philips SBD4000 Portable Speaker System:

Philips SBD4000 Portable Speaker System. Audio output channels: 2.0 channels, Magnet type: Neodymium, Driver diameter: 4 cm. RMS rated power: 6 W, Frequency range: 100 - 20000 Hz, Impedance: 3 Ω. Connectivity technology: Wired & Wireless. Product type: Stereo portable speaker, Product colour: White, Volume control: Rotary. Recommended usage: Universal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.