Philips logo

Philips Babyphone Model - 465 3 channels

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38726
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips Babyphone Model - 465 3 channels:

Babyphone SBC/SC465

Philips Babyphone Model - 465 3 channels:

- Convenience for you and your child
- Charging Base keeps batteries recharged and ready for use
- Simplifies the selection of the volume you prefer
- Sound level lights display the level of your baby's sounds
- High quality microphone has adjustable sensitivity
- Save money with rechargeable parent unit and charging base
- Reliability & Piece of mind
- More transmission channels lowers the risk of interference
- Low battery indication shows when to refresh batteries
- Analogue Pilot Tone minimises interference from other devices
- Digital System Check ensures the monitor is working reliably
- System check alarm Informs of malfunction or out of range
- System check light reassures you that the monitor is working
- Flexibility in monitoring your child
- Take the parent unit with you in and around the house
- Maximum operating distance between units with no obstacles
- Comforting your baby
- Soft, reassuring night light to comfort your baby

Short summary description Philips Babyphone Model - 465 3 channels:

Philips Babyphone Model - 465, 3 channels, AA, 12 h, Nickel-Metal Hydride (NiMH), 250 m, 9 V

Long summary description Philips Babyphone Model - 465 3 channels:

Philips Babyphone Model - 465. Channels quantity: 3 channels. Battery type: AA, Battery life (max): 12 h, Battery technology: Nickel-Metal Hydride (NiMH). Maximum operating distance: 250 m, Power requirements: 9 V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.