location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Home Theatre Control Panel SBCRU980 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Theatre Control Panel SBCRU980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCRU980/00
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Home Theatre Control Panel SBCRU980 remote control :
The long product name of Philips Home Theatre Control Panel SBCRU980 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home Theatre Control Panel SBCRU980
More>>>
Philips Home Theatre Control Panel SBCRU980 remote control:
The official description of Philips Home Theatre Control Panel SBCRU980 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Single control solution for any device, any brand
- Extensive infrared code database for any device or brand
- Convenient infra red learning from another remote by pointing to it
- Radio frequency works through walls and from other rooms
- Additional functionality through future software upgrades
Advanced graphical capabilities
- Attractive and easy-to-read touch screen colour LCD display
- Alpha blending allows see-through buttons and backgrounds
- Create transparent background around buttons
Great convenience
- Multiple commands combined in one-touch control
- LCD screen has backlighting for convenience in the dark
- Pick-up sensor activates the remote control when picked up
- Timer functionality starts functions, even when you're out
- Select the language of the user interface

Short summary description Philips Home Theatre Control Panel SBCRU980 remote control:
This short summary of the Philips Home Theatre Control Panel SBCRU980 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Home Theatre Control Panel SBCRU980, LCD, 240 x 320 pixels, White, 10 m, Nickel-Metal Hydride (NiMH), 250 g

Long summary description Philips Home Theatre Control Panel SBCRU980 remote control:
This is an auto-generated long summary of Philips Home Theatre Control Panel SBCRU980 remote control based on the first three specs of the first five spec groups.

Philips Home Theatre Control Panel SBCRU980. Maximum range: 10 m

Display
Display
LCD
Display resolution
240 x 320 pixels
Backlight colour
White
Performance
Maximum range *
10 m
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Weight & dimensions
Weight
250 g
System requirements
Minimum RAM
64 MB
Minimum storage drive space
75 MB
Minimum system requirements
CD-ROM, USB
Other features
Dimensions (WxDxH)
92 x 27 x 153 mm
Frequency range
78 & 455
Compatible operating systems
Windows 98 SE, 2000, ME, XP