Philips logo

Philips SBCMD650 Corded Microphone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26368
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SBCMD650 Corded Microphone:

Philips SBCMD650 Corded Microphone, -72 dB, 50 - 15000 Hz, Wired, Black, 5 m, 490 g

Long summary description Philips SBCMD650 Corded Microphone:

Philips SBCMD650 Corded Microphone. Microphone sensitivity: -72 dB, Microphone frequency: 50 - 15000 Hz. Connectivity technology: Wired. Product colour: Black, Cable length: 5 m. Microphone weight: 490 g. Package width: 85 mm, Package depth: 65 mm, Package height: 305 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.