location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHR160 Headphone Radio

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHR160 Headphone Radio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHR160/00
Category:
A hardware component of a computer such as a hard disk or memory.
Computer Components Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SBCHR160 Headphone Radio :
The long product name of Philips SBCHR160 Headphone Radio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM Radio
More>>>
Philips SBCHR160 Headphone Radio:
The official description of Philips SBCHR160 Headphone Radio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A super lightweight in-ear FM radio receiver with comfortable ear-hook brings music to your ears.

Short summary description Philips SBCHR160 Headphone Radio:
This short summary of the Philips SBCHR160 Headphone Radio data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBCHR160 Headphone Radio

Long summary description Philips SBCHR160 Headphone Radio:
This is an auto-generated long summary of Philips SBCHR160 Headphone Radio based on the first three specs of the first five spec groups.

Philips SBCHR160 Headphone Radio

Technical details
Headphone sensitivity
100 dB
Signal-to-Noise Ratio (SNR)
50 dB
Supported radio bands
FM
Technical details
Total Harmonic Distortion (THD)
3%
Transmission frequency range
87.5 MHz