Philips SBCHM450 PC Headset, Wired, Gaming, 20 - 20000 Hz, Headset, Multicolour
Philips SBCHM450 PC Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m, Product colour: Multicolour