Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHE590 In-Ear Headphones

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHE590 In-Ear Headphones
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHE590/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895758598
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15373
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SBCHE590 In-Ear Headphones :
The short editorial description of Philips SBCHE590 In-Ear Headphones

SBCHE590, 16 - 22000 Hz, 106 dB
More>>>
Philips SBCHE590 In-Ear Headphones:
The official marketing text of Philips SBCHE590 In-Ear Headphones as supplied by the manufacturer

Virtual Surround Sound in-ear headphones with innovative reflected-speaker design adds an extra dimension to music on the move

Music to your ears
- 24k gold-plated plug ensures an ultra reliable connection
- Copper Cladded Aluminium Wire improves sound quality
- Neodymium magnet enhances bass performance and sensitivity
- Virtual Surround design for a realistic, comfortable sound

Made to fit you and your lifestyle
- 15mm speaker driver optimizes wearing comfort
- Asymmetric cable keeps the cable out the way

Always ready to go
- A 1.2m long cable that is ideal for outdoor use
- Carrying case protects your headphone when not in use
- Durable Flexi-Grip makes a strong flexible connection
- In-line control that simplifies volume adjustment

Short summary description Philips SBCHE590 In-Ear Headphones:
This short summary of the Philips SBCHE590 In-Ear Headphones data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBCHE590 In-Ear Headphones, Headphones, In-ear, Silver, 1.2 m, Wired, Gold

Long summary description Philips SBCHE590 In-Ear Headphones:
This is an auto-generated long summary of Philips SBCHE590 In-Ear Headphones based on the first three specs of the first five spec groups.

Philips SBCHE590 In-Ear Headphones. Product type: Headphones, Wearing style: In-ear, Product colour: Silver. Connectivity technology: Wired, Connector contacts plating: Gold. Ear coupling: Intraaural, Headphone frequency: 16 - 22000 Hz, Impedance: 16 Ω. Package width: 117 mm, Package depth: 42 mm, Package height: 157 mm. Cable type: OFC

Performance
Product type *
The sub-category of the product.
Headphones
Wearing style *
The way in which the device is worn.
In-ear
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Cable length
How long the cable is.
1.2 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
16 - 22000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Maximum input power
50 mW
Acoustic system
Open
Headphones
Headphone sensitivity
106 dB
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Driver unit
1.5 cm
Driver type
Dynamic
Voice coil type
CCAW
Packaging content
Carrying case
A case in which the product can be carried.
Yes
Packaging data
Package width
The distance from one side of the packaging to the other.
117 mm
Package depth
The distance from the front to the back of the packaging.
42 mm
Package height
The distance from the top to the bottom of the packaging.
157 mm
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
OFC
Customer service details
X