Philips logo

Philips LightLife Flashlight SBCFL160/01B

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13200
Info modified on:
14 Mar 2024, 17:41:37
Short summary description Philips LightLife Flashlight SBCFL160/01B:

Philips LightLife Flashlight SBCFL160/01B, Hand flashlight, Black, Blue, Rubber, Krypton, 1 lamp(s), 2.2 V

Long summary description Philips LightLife Flashlight SBCFL160/01B:

Philips LightLife Flashlight SBCFL160/01B. Flashlight type: Hand flashlight, Product colour: Black, Blue, Housing material: Rubber. Lamp type: Krypton, Lamps quantity: 1 lamp(s), Bulb voltage: 2.2 V. Battery type: AA / LR6, Battery technology: Alkaline. Width: 110 mm, Depth: 250 mm, Height: 35 mm. Case or master carton quantity: 6 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.