Philips logo

Philips LightLife Flashlight SBCFL134/01B

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21134
Info modified on:
14 Mar 2024, 17:50:16
Short summary description Philips LightLife Flashlight SBCFL134/01B:

Philips LightLife Flashlight SBCFL134/01B, Pen flashlight, Silver, Aluminium, LED, 2.25 V, AAA/LR03

Long summary description Philips LightLife Flashlight SBCFL134/01B:

Philips LightLife Flashlight SBCFL134/01B. Flashlight type: Pen flashlight, Product colour: Silver, Housing material: Aluminium. Lamp type: LED, Bulb voltage: 2.25 V. Battery type: AAA/LR03, Battery technology: Alkaline. Width: 83 mm, Depth: 209 mm, Height: 20 mm. Quantity per pack: 1 pc(s), Package width: 143 mm, Package depth: 219 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.