Philips logo

Philips LightLife Flashlight SBCFL126/01B

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22725
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips LightLife Flashlight SBCFL126/01B:

Philips LightLife Flashlight SBCFL126/01B, Hand flashlight, White, Metal, 3.6 V, 3R12, Zinc-carbon

Long summary description Philips LightLife Flashlight SBCFL126/01B:

Philips LightLife Flashlight SBCFL126/01B. Flashlight type: Hand flashlight, Product colour: White, Housing material: Metal. Bulb voltage: 3.6 V. Battery type: 3R12, Battery technology: Zinc-carbon. Width: 70 mm, Depth: 150 mm, Height: 51 mm. Quantity per pack: 1 pc(s), Package width: 216 mm, Package depth: 238 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.