Philips logo

Philips SBA290 Portable Speaker System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71513
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SBA290 Portable Speaker System:

Philips SBA290 Portable Speaker System, 2.0 channels, 2-way, Neodymium, 4 cm, 6 W, 100 - 20000 Hz

Long summary description Philips SBA290 Portable Speaker System:

Philips SBA290 Portable Speaker System. Audio output channels: 2.0 channels, Speaker type: 2-way, Magnet type: Neodymium. RMS rated power: 6 W, Frequency range: 100 - 20000 Hz, Impedance: 3 Ω. Connectivity technology: Wired, Cord length: 0.3 m. Product type: Mono portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Universal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.