location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips monitor accessory SB7S19S/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor accessory SB7S19S/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB7S19S/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581307639 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips monitor accessory SB7S19S/00 :
The long product name of Philips monitor accessory SB7S19S/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Ergo Base provides your LCD monitor with full ergonomic functions. It delivers the most comfortable experience to your eyes and your body, limiting the physical effects of long hours working in front of your monitor.
More>>>
Philips monitor accessory SB7S19S/00:
The official description of Philips monitor accessory SB7S19S/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum comfort for maximum productivity
-90 degrees portrait and landscape display;
-Adjustable screen height for the ideal viewing angle;
-Screen tilt and swivel adjustment for an ideal viewing angle;
Great convenience
-Conveniently manage, store and protect cables;

Short summary description Philips monitor accessory SB7S19S/00:
This short summary of the Philips monitor accessory SB7S19S/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips monitor accessory SB7S19S/00, Silver

Long summary description Philips monitor accessory SB7S19S/00:
This is an auto-generated long summary of Philips monitor accessory SB7S19S/00 based on the first three specs of the first five spec groups.

Philips monitor accessory SB7S19S/00. Tilt angle range: -5 - 25°. Product colour: Silver

Mounting
Mounting type *
Desk
Ergonomics
Tilt angle range
-5 - 25°
Swivel angle
45°
Ergonomics
Pivot angle
90°
Design
Product colour *
Silver
Other features
Dimensions (WxDxH)
403 x 230 x 298 mm