location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips monitor accessory SB4B15/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor accessory SB4B15/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB4B15/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895798952
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips monitor accessory SB4B15/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Height adjustment
  • - Black
Long product name Philips monitor accessory SB4B15/00 :
The long product name of Philips monitor accessory SB4B15/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x LCD, 130 mm
More>>>
Philips monitor accessory SB4B15/00:
The official description of Philips monitor accessory SB4B15/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bye! Bye! Eye strain and body stress!
Super Ergo Base provides your LCD monitor with full ergonomics functions. It delivers the most comfortable experience to your eyes and your body, limiting the physical effects of long hours working in front of your monitor.

Maximum comfort for maximum productivity
- 90 degree screen rotation and smart cable management
- Adjustable screen height for the ideal viewing angle
- Tilt and swivel adjustment for an ideal viewing angle

Short summary description Philips monitor accessory SB4B15/00:
This short summary of the Philips monitor accessory SB4B15/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips monitor accessory SB4B15/00, Height adjustment, Black

Long summary description Philips monitor accessory SB4B15/00:
This is an auto-generated long summary of Philips monitor accessory SB4B15/00 based on the first three specs of the first five spec groups.

Philips monitor accessory SB4B15/00. Height adjustment, Swivel angle range: -45 - 45°, Tilt angle range: -5 - 25°. Product colour: Black

Mounting
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-5 - 25°
Swivel angle range
-45 - 45°
Ergonomics
Pivot angle
0 - 90°
Design
Product colour *
Black
Technical details
Compatible products
150P4, 150B4, 150S4, 150B5, 150S5
Height adjustment
13 cm