Philips logo

Philips SAC3520 iPod compatible Screen protector/cleaning kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21751
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SAC3520 iPod compatible Screen protector/cleaning kit:

Philips SAC3520 iPod compatible Screen protector/cleaning kit, 130 mm, 190 mm, 25 mm, iPod

Long summary description Philips SAC3520 iPod compatible Screen protector/cleaning kit:

Philips SAC3520 iPod compatible Screen protector/cleaning kit. Package width: 130 mm, Package depth: 190 mm, Package height: 25 mm. Media types supported: iPod

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.