Philips logo

Philips SAC2530 CD/DVD Repair Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17306
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SAC2530 CD/DVD Repair Kit:

Philips SAC2530 CD/DVD Repair Kit, 11 pc(s), 158 mm, 35 mm, 243 mm, 8cm discs CD-Audio CD-Rewritable CD-ROM DVD-ROM DVD/R DVD/RW Photo CD Laser disc, Repair Fluid, 35ml

Long summary description Philips SAC2530 CD/DVD Repair Kit:

Philips SAC2530 CD/DVD Repair Kit. Number of products included: 11 pc(s). Package width: 158 mm, Package depth: 35 mm, Package height: 243 mm. Media types supported: 8cm discs CD-Audio CD-Rewritable CD-ROM DVD-ROM DVD/R DVD/RW Photo CD Laser disc, Box contents: Repair Fluid, 35ml

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.