Philips logo

Philips SAC2520 Non-abrasive Lint-free CD/DVD Cleaner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23984
Info modified on:
14 Mar 2024, 17:18:59
Short summary description Philips SAC2520 Non-abrasive Lint-free CD/DVD Cleaner:

Philips SAC2520 Non-abrasive Lint-free CD/DVD Cleaner, 159 mm, 248 mm, 19 mm, 8cm discs CD-Audio CD-Rewritable CD-ROM DVD-ROM DVD/R DVD/RW Photo CD, Cleaning fluid, 18ml

Long summary description Philips SAC2520 Non-abrasive Lint-free CD/DVD Cleaner:

Philips SAC2520 Non-abrasive Lint-free CD/DVD Cleaner. Package width: 159 mm, Package depth: 248 mm, Package height: 19 mm. Media types supported: 8cm discs CD-Audio CD-Rewritable CD-ROM DVD-ROM DVD/R DVD/RW Photo CD, Box contents: Cleaning fluid, 18ml

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.