Philips logo

Philips GoGear Flash audio player SA9100/05

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48596
Info modified on:
14 Mar 2024, 19:37:38
Short summary description Philips GoGear Flash audio player SA9100/05:

Philips GoGear Flash audio player SA9100/05, MP3 player, 1 GB, LCD, USB 2.0, Black, Headphones included

Long summary description Philips GoGear Flash audio player SA9100/05:

Philips GoGear Flash audio player SA9100/05. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. Continuous audio playback time: 14 h. Weight: 47 g. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.