Philips SA4125 2GB* Flash audio player, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Blue
Philips SA4125 2GB* Flash audio player. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 10 h. Product colour: Blue. Headphones included