Philips GoGear Flash audio player SA4115/02, MP3 player, 1 GB, LCD, USB 2.0, FM radio, Blue, Silver
Philips GoGear Flash audio player SA4115/02. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 10 h. Product colour: Blue, Silver. Headphones included