Philips logo

Philips SA4105 512MB* Flash audio player

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
25384
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SA4105 512MB* Flash audio player:

Philips SA4105 512MB* Flash audio player, 32 x 128 pixels, 2 lines, 3.5 mm, 2 W, 85 dB, 45 dB

Long summary description Philips SA4105 512MB* Flash audio player:

Philips SA4105 512MB* Flash audio player. Display resolution: 32 x 128 pixels, Display number of lines: 2 lines. Headphone connectivity: 3.5 mm. RMS rated power: 2 W, Signal-to-Noise Ratio (SNR): 85 dB, Channel separation: 45 dB. Supported radio bands: FM. Package width: 132 mm, Package depth: 132 mm, Package height: 41 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.