Philips Flash audio player SA4104/02, MP3 player, 0.512 GB, LCD, USB 2.0, FM radio, Black
Philips Flash audio player SA4104/02. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Product colour: Black. Headphones included