Philips GoGear SA4100 512MB* Flash audio player, MP3 player, 0.512 GB, LCD, USB 2.0, Blue, Headphones included
Philips GoGear SA4100 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Built-in speaker(s). Voice recording. Product colour: Blue. Headphones included