Philips logo

Philips Flash audio player SA4020/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33126
Info modified on:
14 Mar 2024, 19:39:05
Short summary description Philips Flash audio player SA4020/02:

Philips Flash audio player SA4020/02, MP3 player, 2 GB, LCD, USB 2.0, Black, Headphones included

Long summary description Philips Flash audio player SA4020/02:

Philips Flash audio player SA4020/02. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. Voice recording. Continuous audio playback time: 10 h. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.