Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP4 player SA3VBE04K/02

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP4 player SA3VBE04K/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA3VBE04K/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581580582
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 52605
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 20 Jan 2018 19:34:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips GoGear MP4 player SA3VBE04K/02 :
The short editorial description of Philips GoGear MP4 player SA3VBE04K/02

Superior sound experience. Small size, big entertainment. ViBE 4GB*.
More>>>

Philips GoGear MP4 player SA3VBE04K/02:
The official marketing text of Philips GoGear MP4 player SA3VBE04K/02 as supplied by the manufacturer
The small and sturdy GoGear Vibe MP3 player hits the right notes with Philips FullSound to bring your music to life and Songbird for endless music discovery and easy synchronization. Plus, soft rubber earbuds ensure comfy music enjoyment.
- Superb quality sound
- Complements your life
- Easy and intuitive
Short summary description Philips GoGear MP4 player SA3VBE04K/02:
This short summary of the Philips GoGear MP4 player SA3VBE04K/02 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips GoGear MP4 player SA3VBE04K/02, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Black
Long summary description Philips GoGear MP4 player SA3VBE04K/02 :

Philips GoGear MP4 player SA3VBE04K/02. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Continuous audio playback time: 25 h. Weight: 34 g. Colour of product: Black

This is an auto-generated long summary of Philips GoGear MP4 player SA3VBE04K/02 based on the first three specs of the first five spec groups.
Performance
Type *
Characteristics of the device.
MP4 player
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Player media type *
Flash-media
Total storage capacity *
The total amount of data that can be stored on the device.
4 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Music memory capacity (songs)
The number of songs that can be stored in the memory.
900
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
160 x 128 pixels
Backlight
Product has a built-in light source for its illuminating.
Yes
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
APE,FLAC,MP3,WAV,WMA
Video formats supported
The type of video formats that can be used by this device.
MPEG4
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
16
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
30
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
25 h
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Built-in battery
Yes
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
290 mAh
System requirements
Internet connection required
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
34 g
Depth *
The distance from the front to the back of something.
10.5 mm
Height *
The measurement of the product from head to foot or from base to top.
78.4 mm
Width *
The measurement or extent of something from side to side.
43.5 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
110 mm
Package depth
The distance from the front to the back of the packaging.
30 mm
Package height
The distance from the top to the bottom of the packaging.
135 mm
Package type
The type of product package e.g. box.
D-box
Packaging content
Cables included
USB
Other features
Sound enhancement technology
FullSound
Slideshow
Yes
USB cable
AY3930
MP3 playback
The device can play MP3s.
Yes
Lead-free soldered product
Yes
X