location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA3RGA2KNS/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA3RGA2KNS/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA3RGA2KNS/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581597283
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:46
The date of the most recent change of this product data-sheet in Icecat.
Philips SA3RGA2KNS/02 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA3RGA2KNS/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RaGa
  • - 2 GB*
Long product name Philips GoGear MP3 player SA3RGA2KNS/02 :
The long product name of Philips GoGear MP3 player SA3RGA2KNS/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.0", LCD, 128 x 64, 2 GB, MP3, WAV, WMA, FLAC, APE, 3.5 mm, USB, black, 0.024 kg
More>>>
Philips GoGear MP3 player SA3RGA2KNS/02:
The official description of Philips GoGear MP3 player SA3RGA2KNS/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior sound experience
Sleek design and modern finish
Small, durable and fun, the GoGear Raga MP3 player with FullSound brings all your favorite music to life. Plus, Philips Songbird ensures easy music synchronization and limitless entertainment.
Superb quality sound
- Fullsound™ to bring your MP3 music to life
- Complements your life
- Soft and smooth finish for easy comfort and handling
- Full color display for intuitive and enjoyable navigation
- Up to 22-hour music playback
- Easy and intuitive
- Philips Songbird: one simple program to discover, play, sync
- LikeMusic for playlists of songs that sound great together
- Fast charge for 90-minute playback in just 5 minutes
- Folder view to organize and view media files like on your PC

Short summary description Philips GoGear MP3 player SA3RGA2KNS/02:
This short summary of the Philips GoGear MP3 player SA3RGA2KNS/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA3RGA2KNS/02, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear MP3 player SA3RGA2KNS/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA3RGA2KNS/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA3RGA2KNS/02. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Built-in speaker(s). Continuous audio playback time: 22 h. Weight: 24 g. Product colour: Black

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Black
Battery charge indicator
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Card reader integrated *
No
Music memory capacity (songs)
450
Display
Display *
LCD
Display diagonal
2.54 cm (1")
Display resolution
128 x 64 pixels
Backlight
Yes
Touchscreen *
No
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
2 W
Output power per channel
2.5 mW
Signal-to-Noise Ratio (SNR)
84 dB
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
Yes
Channel separation
45 dB
MP3 sample rates
16
Frequency range
60 - 18000 Hz
Equalizer
Yes
Equalizer modes
Classic, Funk, Hip hop, Jazz, Rock, Techno
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Power
Battery type
Li-Polymer
Rechargeable *
Yes
Built-in battery
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
System requirements
Internet connection required
Yes
USB required
Yes
Weight & dimensions
Weight
24 g
Depth
43.4 mm
Height
12.9 mm
Width
49.9 mm
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
120 mm
Package type
D-box
Packaging content
Bundled software
Philips Songbird
Pouch
Yes
Cables included
USB
User guide
Yes
Other features
Speaker power
5 W
Output power description
2.5
USB powered
Yes
Sound enhancement technology
FullSound
Internal memory type
NAND
USB cable
AY3930
Functions
Tastensperre