location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA3RGA04PN/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA3RGA04PN/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA3RGA04PN/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581590543
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear MP3 player SA3RGA04PN/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Firmware upgradeable
  • - Flash memory 4 GB
  • - LCD 2.54 cm (1") 128 x 64 pixels
  • - Audio formats supported: APE, FLAC, MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 5 W 84 dB Equalizer
  • - Interface: USB 2.0
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo) 220 mAh
Long product name Philips GoGear MP3 player SA3RGA04PN/02 :
The long product name of Philips GoGear MP3 player SA3RGA04PN/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SA3RGA04PN - 4GB
More>>>
Philips GoGear MP3 player SA3RGA04PN/02:
The official description of Philips GoGear MP3 player SA3RGA04PN/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small, durable and fun, the GoGear Raga MP3 player with FullSound brings all your favorite music to life. Plus, Philips Songbird ensures easy music synchronization and limitless entertainment.

Short summary description Philips GoGear MP3 player SA3RGA04PN/02:
This short summary of the Philips GoGear MP3 player SA3RGA04PN/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA3RGA04PN/02, MP3 player, 4 GB, LCD, USB 2.0, 24 g, Pink

Long summary description Philips GoGear MP3 player SA3RGA04PN/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA3RGA04PN/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA3RGA04PN/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Continuous audio playback time: 22 h. Weight: 24 g. Product colour: Pink

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Pink
Battery charge indicator
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
No
Music memory capacity (songs)
900
Display
Display *
LCD
Display diagonal
2.54 cm (1")
Display resolution
128 x 64 pixels
Backlight
Yes
Touchscreen *
No
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
5 W
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
No
Channel separation
45 dB
MP3 sample rates
16, 32, 48, 11.025, 22.050, 8
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48
Frequency range
60 - 18000 Hz
Equalizer
Yes
Radio
FM radio *
No
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Power
Rechargeable *
Yes
Built-in battery
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
System requirements
Internet connection required
Yes
Weight & dimensions
Weight
24 g
Depth
43.4 mm
Height
12.9 mm
Width
49.9 mm
Packaging data
Package width
120 mm
Package depth
30 mm
Package height
110 mm
Package type
D-box
Packaging content
Cables included
USB
User guide
Yes
Other features
Compatible operating systems
Windows XP (SP3)/Windows Vista/Windows 7
USB powered
Yes
Sound enhancement technology
FullSound
USB cable
AY3930
USB port
Yes