Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - MP3 player
- - Firmware upgradeable
- - Flash memory 4 GB
- - LCD 2.54 cm (1") 128 x 64 pixels
- - Audio formats supported: APE, FLAC, MP3, WAV, WMA Headphone connectivity: 3.5 mm
- - 5 W 84 dB
- - Interface: USB 2.0
- - Continuous audio playback time: 22 h Lithium-Ion (Li-Ion) 220 mAh
Long product name Philips GoGear MP3 player SA3RGA04BN/02
:
SA3RGA04BN - 4GB
The long product name of Philips GoGear MP3 player SA3RGA04BN/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SA3RGA04BN - 4GB
More>>>
Philips GoGear MP3 player SA3RGA04BN/02:
The official description of Philips GoGear MP3 player SA3RGA04BN/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Small, durable and fun, the GoGear Raga MP3 player with FullSound brings all your favorite music to life. Plus, Philips Songbird ensures easy music synchronization and limitless entertainment.
Short summary description Philips GoGear MP3 player SA3RGA04BN/02:
This short summary of the Philips GoGear MP3 player SA3RGA04BN/02 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips GoGear MP3 player SA3RGA04BN/02, MP3 player, 4 GB, LCD, USB 2.0, 24 g, Blue
Long summary description Philips GoGear MP3 player SA3RGA04BN/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA3RGA04BN/02 based on the first three specs of the first five spec groups.
Philips GoGear MP3 player SA3RGA04BN/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Continuous audio playback time: 22 h. Weight: 24 g. Product colour: Blue