Philips SA3125 2GB* Flash audio video player, MP4 player, 2 GB, LCD, USB 2.0, FM radio, Black
Philips SA3125 2GB* Flash audio video player. Type: MP4 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Weight: 48 g. Product colour: Black. Headphones included