location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Flash audio video player SA3124/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash audio video player SA3124/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA3124/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581337513
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Flash audio video player SA3124/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2GB*
Long product name Philips Flash audio video player SA3124/02 :
The long product name of Philips Flash audio video player SA3124/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Your digital music on the move. With photos and video playback. 2GB*.
More>>>
Philips Flash audio video player SA3124/02:
The official description of Philips Flash audio video player SA3124/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.
- Enjoy music - anytime, anyplace
- Photos and videos at your fingertips
- Your music and pictures on the go, every day

Short summary description Philips Flash audio video player SA3124/02:
This short summary of the Philips Flash audio video player SA3124/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Flash audio video player SA3124/02, 2 GB, LCD, FM radio, 48 g

Long summary description Philips Flash audio video player SA3124/02:
This is an auto-generated long summary of Philips Flash audio video player SA3124/02 based on the first three specs of the first five spec groups.

Philips Flash audio video player SA3124/02. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 48 g

Performance
Firmware upgradeable
Yes
Design
Battery low indication
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
LCD
Display diagonal
4.57 cm (1.8")
Display resolution
160 x 128 pixels
Display number of lines
7 lines
File formats
Audio formats supported *
MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
Output power per channel
3 mW
Signal-to-Noise Ratio (SNR)
80 dB
Total Harmonic Distortion (THD)
1%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 192 Kbit/s
Channel separation
40 dB
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
80 - 18000 Hz
Equalizer
Yes
Radio
Supported radio bands
FM
FM radio *
Yes
Radio
Preset stations quantity
10
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
310 mAh
Continuous audio playback time *
10 h
System requirements
Internet connection required
Yes
Weight & dimensions
Weight
48 g
Packaging content
User guide
Yes
Other features
Dimensions (WxDxH)
79.6 x 42 x 11.9 mm
Compatible operating systems
Windows XP, ME, 2000
Output power description
3
Headphone outputs
1
Blister dimensions (W x D x H)
135 x 39 x 195
Internal memory type
NAND
Mass storage class compliant
Yes
USB cable
AY3930
SuperPlay
Yes
Channels quantity
10 channels
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:51:56
Uk has collected 2 expert reviews for Philips Flash audio video player SA3124/02 and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 01:51:56
The SA3124 is the 2 GB model in the SA31** series that comes in white. Besides its storage capacity, this product’s charactéristics as well as qualities and défects are the same as those of the SA3125 2 GB. You can consult its test here!...
Good Design and finishing touches...
Bad Weak battery, Slow and austere interface, Transfer rate, Audio/screen quality, Noisy buttons...
40%