Philips logo

Philips SA3105 512MB* Flash audio video player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36411
Info modified on:
04 Apr 2019, 07:49:09
Short summary description Philips SA3105 512MB* Flash audio video player:

Philips SA3105 512MB* Flash audio video player, MP4 player, 0.512 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips SA3105 512MB* Flash audio video player:

Philips SA3105 512MB* Flash audio video player. Type: MP4 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Weight: 48 g. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.