location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP4 player SA2VBE04S/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP4 player SA2VBE04S/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2VBE04S/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581532888
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Philips SA2VBE04S/02 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP4 player SA2VBE04S/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ViBE
  • - 4 GB*
Long product name Philips GoGear MP4 player SA2VBE04S/02 :
The long product name of Philips GoGear MP4 player SA2VBE04S/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP4, LCD 1.5" (128 x 128), 80 - 18000 Hz, FM, 4 GB, USB, 3.5 mm, 290 mAh, 38 g
More>>>
Philips GoGear MP4 player SA2VBE04S/02:
The official description of Philips GoGear MP4 player SA2VBE04S/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The superbly small and sturdy GoGear Vibe hits the right note with Philips FullSound™ for an enhanced sound experience and Songbird for cool music exploration and synchronisation. Plus, enjoy great entertainment with comfy earphones.

FullSound™ to bring your MP3 music to life

Philips' innovative FullSound technology faithfully restores sonic details to compressed MP3 music, dramatically enriching and enhancing it, so you can experience CD music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor (DSP). The result is fuller bass with more depth and impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed MP3 music in true-to-life sound that will touch your soul and move your feet.

Philips Songbird: one simple program to discover, play, sync

One simple, easy-to-use program that comes with your GoGear player, Philips Songbird lets you discover and play all your media, and sync it seamlessly with your Philips GoGear. Its intuitive and powerful music management features let you discover new artists and music styles directly in the program through music and media stores, services and websites. Play your own library and media from the Internet and seamlessly sync all of it from your PC to your Philips GoGear.

Audible.com features digital audiobooks and more

Audible.com is your destination for the widest selection of digital audiobooks, magazines, radio shows, stand-up comedy and more available for download. Enjoy books in the car, at the gym or around the house. Authors and icons read their own works, and famous actors narrate your favourite titles. At Audible.com you can browse and sample over 75,000 selections, including the latest bestsellers and timeless classics.

1.5" Full colour display for easy navigation and album art

3.8 cm (1.5") full colour screen allows you to navigate easily within the control menu or the music files of your GoGear player. Plus, you can flip through your photo collection while enjoying your music on the go.

FM radio with RDS and 20 presets for more music options

RDS (Radio Data System) is a communications protocol standard that allows digital information to be transmitted over FM radio broadcasts. RDS-enabled FM radio receivers can display useful information including station identity, programme details and song title and artist etc. You can store a desired station as a preset channel on your GoGear player at any time. With the ability to store 20 preset radio stations, you can quickly access your favourite radio station without having to tune the frequencies manually each time.

Easy and intuitive user interface with album art display

GoGear’s easy and intuitive user interface is powered by advanced navigation technology. It not only helps to ensure quick and smooth navigation but also an enjoyable multimedia experience that doesn’t take long to master. Smart features like Album Art—which displays album artwork embedded in music files—enables you to have a richer experience, just like in the good old days when you would view the cover of a CD or LP while enjoying your music.

Voice recording to take notes or record anything, anytime

Voice recording converts your GoGear player into a handy dictation machine. Besides playing music or listening to the radio, you can also record notes or reminders for work or school, record shopping lists and phone numbers – even song lyrics. By pressing the recording button and speaking into the built-in microphone, voice messages are compressed and stored in the built-in internal memory. Voice recording gives you a highly portable voice recorder allowing you to record anything, anytime and anywhere!

Folder view to organise and view media files as you do on your PC

Folder view is an optional directory view of the GoGear player that lets you view all the files on your player as if it were a computer. Once you select Folder view, opening any supported file (i.e. music, pictures or videos) is as easy as selecting the file and hitting Play.

Aluminium finish for robustness and durability

Soft rubber earbuds for comfortable listening

Soft rubber earbuds let you enjoy your music in comfort. A soft rubber cap encapsulates each earbud, and gently adjusts to the shape and size of your ear. It provides a soft cushion that makes listening through painful headphones a thing of the past.

Smart Shuffle to listen to what you like most first

Short summary description Philips GoGear MP4 player SA2VBE04S/02:
This short summary of the Philips GoGear MP4 player SA2VBE04S/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP4 player SA2VBE04S/02, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Silver

Long summary description Philips GoGear MP4 player SA2VBE04S/02:
This is an auto-generated long summary of Philips GoGear MP4 player SA2VBE04S/02 based on the first three specs of the first five spec groups.

Philips GoGear MP4 player SA2VBE04S/02. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 24 h. Weight: 38 g. Product colour: Silver. Headphones included

Performance
Type *
MP4 player
Firmware upgradeable
Yes
Design
Product colour *
Silver
Battery charge indicator
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
No
Music memory capacity (songs)
900
Display
Display *
LCD
Display diagonal
3.81 cm (1.5")
Display resolution
128 x 128 pixels
Backlight
Yes
Touchscreen *
No
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Video formats supported
MP4
Image formats supported
BMP, JPG
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
2 W
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
8 - 22.050 kHz
WMA sample rates
8 - 48 kHz
Frequency range
80 - 18000 Hz
Equalizer customizable
Yes
Equalizer
Yes
Equalizer bands quantity
6
Equalizer modes
Classic, Funk, Hip hop, Jazz, Rock, Techno
Radio
Supported radio bands
FM
FM radio *
Yes
Preset stations quantity
20
FM recording
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
240 mAh
Battery recharge time
4 h
Continuous audio playback time *
24 h
System requirements
Windows operating systems supported
Yes
Internet connection required
Yes
Weight & dimensions
Weight
38 g
Depth
11.5 mm
Height
44 mm
Width
66.8 mm
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
120 mm
Package type
D-box
Packaging content
Headphones included *
Yes
Cables included
USB
Quick start guide
Yes
Other features
Sound enhancement technology
FullSound
Lead-free soldered product
Yes
Mass storage class compliant
Yes
Slideshow
Yes
Superscroll
Yes
Display diagonal (metric)
3.81 cm
Built-in memory
Yes
Output power
2.4 mW