Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA2SPK04SN/02

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA2SPK04SN/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2SPK04SN/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581533137
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22779
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 07 Feb 2019 17:58:10
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA2SPK04SN/02 :
  • - Spark
  • - 4 GB*
Long product name Philips GoGear MP3 player SA2SPK04SN/02 :
The short editorial description of Philips GoGear MP3 player SA2SPK04SN/02

4GB, 1.44" LCD, MP3,WMA,WMA, FLAC, APE, JPEG, BMP, USB 2.0, 31g
More>>>
Philips GoGear MP3 player SA2SPK04SN/02:
The official marketing text of Philips GoGear MP3 player SA2SPK04SN/02 as supplied by the manufacturer

FullSound™ to bring your MP3 music to life
Philips' innovative FullSound technology faithfully restores sonic details to compressed MP3 music, dramatically enriching and enhancing it, so you can experience CD music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor (DSP). The result is fuller bass with more depth and impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed MP3 music in true-to-life sound that will touch your soul and move your feet.

Philips Songbird: one simple program to discover, play, sync
One simple, easy-to-use program that comes with your GoGear player, Philips Songbird lets you discover and play all your media, and sync it seamlessly with your Philips GoGear. Its intuitive and powerful music management features let you discover new artists and music styles directly in the program through music and media stores, services and websites. Play your own library and media from the Internet and seamlessly sync all of it from your PC to your Philips GoGear.

Audible.com features digital audiobooks and more
Audible.com is your destination for the widest selection of digital audiobooks, magazines, radio shows, stand-up comedy and more available for download. Enjoy books in the car, at the gym or around the house. Authors and icons read their own works, and famous actors narrate your favourite titles. At Audible.com you can browse and sample over 75,000 selections, including the latest bestsellers and timeless classics.

Voice recording to take notes or record anything, anytime
Voice recording converts your GoGear player into a handy dictation machine. Besides playing music or listening to the radio, you can also record notes or reminders for work or school, record shopping lists and phone numbers – even song lyrics. By pressing the recording button and speaking into the built-in microphone, voice messages are compressed and stored in the built-in internal memory. Voice recording gives you a highly portable voice recorder allowing you to record anything, anytime and anywhere!

Folder view to organise and view media files as you do on your PC
Folder view is an optional directory view of the GoGear player that lets you view all the files on your player as if it were a computer. Once you select Folder view, opening any supported file (i.e. music, pictures or videos) is as easy as selecting the file and hitting Play.

Soft rubber earbuds for comfortable listening
Soft rubber earbuds let you enjoy your music in comfort. A soft rubber cap encapsulates each earbud, and gently adjusts to the shape and size of your ear. It provides a soft cushion that makes listening through painful headphones a thing of the past.

Up to 22-hour music playback
This player's long-lasting power comes in the form of 22 hours of continuous music playback on just one single charge.

Short summary description Philips GoGear MP3 player SA2SPK04SN/02:
This short summary of the Philips GoGear MP3 player SA2SPK04SN/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA2SPK04SN/02, MP3 player, 4 GB, LCD, USB 2.0, Black,Metallic, Headphones included

Long summary description Philips GoGear MP3 player SA2SPK04SN/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA2SPK04SN/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA2SPK04SN/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Voice recording. Continuous audio playback time: 22 h. Weight: 31 g. Product colour: Black,Metallic. Headphones included

Performance
Type *
Characteristics of the device.
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Metallic
Battery charge indicator
Yes
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
4 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Music memory capacity (songs)
The number of songs that can be stored in the memory.
900
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
3.66 cm (1.44")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 128 pixels
Backlight
Product has a built-in light source for its illuminating.
Yes
ID3 Tag display
Yes
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
APE,FLAC,MP3,WAV,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 18000 Hz
Equalizer customizable
Yes
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer modes
Classic,Hip hop,Jazz,Rock,Techno
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
Not supported
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
22 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
220 mAh
USB charging
Yes
System requirements
Internet connection required
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31 g
Depth *
The distance from the front to the back of something.
14.5 mm
Height *
The measurement of the product from head to foot or from base to top.
46.8 mm
Width *
The measurement or extent of something from side to side.
46.8 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
110 mm
Package depth
The distance from the front to the back of the packaging.
30 mm
Package height
The distance from the top to the bottom of the packaging.
120 mm
Package type
The type of product package e.g. box.
D-box
Packaging content
Headphones included *
Whether the product includes headphones.
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Philips Songbird
Cables included
VGA
User guide
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
46.8 x 14.5 x 46.8 mm
Sound enhancement technology
FullSound
Lead-free soldered product
Yes
Slideshow
Yes
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
3.66 cm
Display resolution (numeric)
Total number of pixels that display has.
128 pixels
Mass storage class compliant
Yes
Superscroll
Yes
Customer service details
Array
X