location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA2RGA04K/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA2RGA04K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2RGA04K/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581537180
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips SA2RGA04K/02 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA2RGA04K/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RaGa
  • - 4 GB*
Long product name Philips GoGear MP3 player SA2RGA04K/02 :
The long product name of Philips GoGear MP3 player SA2RGA04K/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SA2RGA04K - 1" LCD, 20Hz-18kHz, 2x2.4mW, FM, 4Gb NAND, USB 2.0, 220mAh, 30g
More>>>
Philips GoGear MP3 player SA2RGA04K/02:
The official description of Philips GoGear MP3 player SA2RGA04K/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior sound experience
Sturdy design and modern finish
Go gaga over the wearable and durable GoGear Raga with FullSoundTM to bring all your
favourite MP3 music to life. Plus, it comes with Philips Songbird so you can enjoy easy and
limitless entertainment wherever you go.

Superb quality sound
- FullSoundTM to bring your MP3 music to life

Complements your life
- Audible.com features digital audiobooks and more
- Aluminium finish for robustness and durability
- FM radio with 20 presets for more music options
- Voice recording to take notes or record anything, anytime
- Up to 22-hour music playback

Easy and intuitive
- Philips Songbird: one simple program to discover, play, sync
- Folder view to organise and view media files as you do on your PC

Short summary description Philips GoGear MP3 player SA2RGA04K/02:
This short summary of the Philips GoGear MP3 player SA2RGA04K/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA2RGA04K/02, MP3 player, 4 GB, LCD, USB 2.0, FM radio, Metallic

Long summary description Philips GoGear MP3 player SA2RGA04K/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA2RGA04K/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA2RGA04K/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 22 h. Weight: 30 g. Product colour: Metallic

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Metallic
Volume control
Digital
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
No
Music memory capacity (songs)
900
Display
Display *
LCD
Display diagonal
2.54 cm (1")
Display resolution
128 x 64 pixels
Backlight
Yes
Touchscreen *
No
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.048 W
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
No
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
48
Frequency range
20 - 18000 Hz
Equalizer
Yes
Equalizer bands quantity
6
Equalizer modes
Classic, Funk, Hip hop, Jazz, Rock, Techno
Radio
Supported radio bands
FM
Antenna type
Headphone/Earphone cord
FM radio *
Yes
Preset stations quantity
20
FM recording
Yes
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
USB 2.0 ports quantity
1
Camera
Built-in camera *
No
Power
Battery type
Li-Polymer
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Internet connection required
Yes
Weight & dimensions
Weight
30 g
Depth
13.6 mm
Height
46 mm
Width
43.3 mm
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
120 mm
Package type
D-box
Packaging content
Bundled software
Philips Songbird
Cables included
USB
User guide
Yes
Other features
Dimensions (WxDxH)
43.3 x 13.6 x 46 mm
Sound enhancement technology
FullSound
Internal memory type
NAND
Lead-free soldered product
Yes
USB cable
AY3930
Channels quantity
20 channels
Functions
Keypad lock