location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA2RGA02SN/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA2RGA02SN/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2RGA02SN/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581533199
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips SA2RGA02SN/02 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA2RGA02SN/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RaGa
  • - 2 GB*
Long product name Philips GoGear MP3 player SA2RGA02SN/02 :
The long product name of Philips GoGear MP3 player SA2RGA02SN/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superior sound experience. Sturdy design and modern finish. RaGa 2 GB*.
More>>>
Philips GoGear MP3 player SA2RGA02SN/02:
The official description of Philips GoGear MP3 player SA2RGA02SN/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go gaga over the wearable and durable GoGear Raga with FullSound™ to bring all your favourite MP3 music to life. Plus, it comes with Philips Songbird so you can enjoy easy and limitless entertainment wherever you go.
- Superb quality sound
- Complements your life
- Easy and intuitive

Short summary description Philips GoGear MP3 player SA2RGA02SN/02:
This short summary of the Philips GoGear MP3 player SA2RGA02SN/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA2RGA02SN/02, 2 GB, LCD, 30 g, Black, Silver

Long summary description Philips GoGear MP3 player SA2RGA02SN/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA2RGA02SN/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA2RGA02SN/02. Total storage capacity: 2 GB. Display: LCD. Voice recording. Continuous audio playback time: 22 h. Weight: 30 g. Product colour: Black, Silver

Performance
Firmware upgradeable
Yes
Design
Product colour *
Black, Silver
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Display
Display *
LCD
Display diagonal
2.54 cm (1")
Display resolution
128 x 64 pixels
Backlight
Yes
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
Frequency range
20 - 18000 Hz
Audio
Equalizer bands quantity
7
Equalizer modes
Custom
Radio
FM radio *
No
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
Weight & dimensions
Weight
30 g
Depth
13.6 mm
Height
46 mm
Width
43.3 mm
Other features
Compatible operating systems
Windows XP (SP2) / Windows Vista / Windows 7
Output power description
2.4
USB powered
Yes
Superscroll
Yes
Country Distributor
United Kingdom 1 distributor(s)