location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA2RGA02RN/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2RGA02RN/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581533212
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Firmware upgradeable
  • - Flash memory 2 GB
  • - LCD 2.54 cm (1")
  • - Audio formats supported: APE, FLAC, MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 84 dB Equalizer
  • - Voice recording Built-in microphone
  • - Interface: USB 2.0
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo) 220 mAh USB charging
Long product name Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red :
The long product name of Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB, MP3/WMA/WAV/FLAC/APE, USB2.0, 30g
More>>>
Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red:
The official description of Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go gaga over the wearable and durable GoGear Raga with FullSound™ to bring all your favorite MP3 music to life. Plus, it comes with Philips Songbird so you can enjoy easy and limitless entertainment wherever you go.

Superb quality sound
- Fullsound™ to bring your MP3 music to life
Complements your life
- Audible.com features digital audiobooks and more
- Aluminum finish for robustness and durability
- Voice recording to take notes or record anything, anytime
- Up to 22-hour music playback
- Full color display for intuitive and enjoyable navigation
Easy and intuitive
- Philips Songbird: one simple program to discover, play, sync
- Folder view to organize and view media files like on your PC

Short summary description Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red:
This short summary of the Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA2RGA02RN/02, MP3 player, 2 GB, LCD, USB 2.0, 30 g, Black, Red

Long summary description Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red:
This is an auto-generated long summary of Philips GoGear SA2RGA02RN/02 MP3/MP4 player MP3 player 2 GB Black, Red based on the first three specs of the first five spec groups.

Philips GoGear SA2RGA02RN/02. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 22 h. Weight: 30 g. Product colour: Black, Red

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Black, Red
Volume control
Digital
Battery charge indicator
Yes
Waterproof
No
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Card reader integrated *
No
Display
Display *
LCD
Colour
Yes
Display diagonal
2.54 cm (1")
Backlight
Yes
Touchscreen *
No
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
No
Channel separation
45 dB
Frequency range
20 - 18000 Hz
Equalizer
Yes
Equalizer bands quantity
6
Equalizer modes
Classic, Funk, Hip hop, Jazz, Rock, Techno
Radio
Supported radio bands
Not supported
FM radio *
No
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
Network
Wi-Fi
No
Bluetooth
No
Camera
Built-in camera *
No
Photo feature
No
Video playback
No
Video recording
No
Power
Rechargeable *
Yes
Built-in battery
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
220 mAh
Continuous audio playback time *
22 h
USB charging
Yes
System requirements
Internet connection required
Yes
USB required
Yes
Mac compatibility
No
Weight & dimensions
Weight
30 g
Depth
13.6 mm
Height
46 mm
Width
43.3 mm
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
120 mm
Package type
D-box
Packaging content
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
USB powered
Yes
Internal memory type
NAND
Rechargeable battery
Yes
MP3 playback
Yes
Splash proof
No
Shockproof
No
Country Distributor
United Kingdom 1 distributor(s)