Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA2RGA02K/02

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA2RGA02K/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2RGA02K/02 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581537128
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24614
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 07 Feb 2019 17:58:06
The date of the most recent change of this product data-sheet in Icecat.
User manual (2,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA2RGA02K/02 :
  • - RaGa
  • - 2 GB*
Long product name Philips GoGear MP3 player SA2RGA02K/02 :
The short editorial description of Philips GoGear MP3 player SA2RGA02K/02

GoGear MP3 player with FullSound™ RaGa 2 GB
More>>>
Philips GoGear MP3 player SA2RGA02K/02:
The official marketing text of Philips GoGear MP3 player SA2RGA02K/02 as supplied by the manufacturer

Superior sound experience
Sturdy design and modern finish
Go gaga over the wearable and durable GoGear Raga with FullSound™ to bring all your favourite MP3 music to life. Plus, it comes with Philips Songbird so you can enjoy easy and limitless entertainment wherever you go.

Superb quality sound
- FullSound™ to bring your MP3 music to life
Complements your life
- Audible.com features digital audiobooks and more
- Aluminium finish for robustness and durability
- FM radio with 20 presets for more music options
- Voice recording to take notes or record anything, anytime
- Up to 22-hour music playback
Easy and intuitive
- Philips Songbird: one simple program to discover, play, sync
- Folder view to organise and view media files as you do on your PC

Short summary description Philips GoGear MP3 player SA2RGA02K/02:
This short summary of the Philips GoGear MP3 player SA2RGA02K/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA2RGA02K/02, 2 GB, LCD, FM radio, 30 g, Black

Long summary description Philips GoGear MP3 player SA2RGA02K/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA2RGA02K/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA2RGA02K/02. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 22 h. Weight: 30 g. Product colour: Black

Performance
Firmware upgradeable
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Compatible memory cards
Types of memory cards which can be used with this product.
Not supported
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
2.54 cm (1")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 64 pixels
Backlight
Product has a built-in light source for its illuminating.
Yes
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
APE,FLAC,MP3,WAV,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 18000 Hz
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer modes
Custom
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
22 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
220 mAh
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Depth *
The distance from the front to the back of something.
13.6 mm
Height *
The measurement of the product from head to foot or from base to top.
46 mm
Width *
The measurement or extent of something from side to side.
43.3 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Philips Songbird
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP (SP3)/Windows Vista/Windows 7
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
110 x 30 x 120 mm
Internal memory type
The type of internal memory such as RAM, GDDR5.
NAND
Slideshow
Yes
Output power description
2.4
Superscroll
Yes
Customer service details
Array