location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP4 player SA2ARA04K/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP4 player SA2ARA04K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2ARA04K/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581532994
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips SA2ARA04K/02 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP4 player SA2ARA04K/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ariaz
  • - 4 GB*
Long product name Philips GoGear MP4 player SA2ARA04K/02 :
The long product name of Philips GoGear MP4 player SA2ARA04K/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superior sound experience. And enjoy all the multimedia you can pack in. Ariaz 4 GB*.
More>>>
Philips GoGear MP4 player SA2ARA04K/02:
The official description of Philips GoGear MP4 player SA2ARA04K/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tune in to GoGear Ariaz with FullSound™ and sound isolation headphones for exceptional sound on the go. Enjoy entertainment galore with its 2.4” screen, Philips Songbird and superbly long music (45 hours) and video (5 hours) playback.
- Superb quality sound
- Complements your life
- Easy and intuitive

Short summary description Philips GoGear MP4 player SA2ARA04K/02:
This short summary of the Philips GoGear MP4 player SA2ARA04K/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP4 player SA2ARA04K/02, 4 GB, LCD, FM radio, 91 g, Silver

Long summary description Philips GoGear MP4 player SA2ARA04K/02:
This is an auto-generated long summary of Philips GoGear MP4 player SA2ARA04K/02 based on the first three specs of the first five spec groups.

Philips GoGear MP4 player SA2ARA04K/02. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 45 h. Weight: 91 g. Product colour: Silver

Performance
Firmware upgradeable
Yes
Design
Product colour *
Silver
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Display
Display *
LCD
Display diagonal
6.1 cm (2.4")
Display resolution
320 x 240 pixels
Backlight
Yes
File formats
Audio formats supported *
APE, FLAC, MP3, WAV, WMA
Image formats supported
BMP
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.024 W
Signal-to-Noise Ratio (SNR)
84 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
Frequency range
20 - 18000 Hz
Equalizer
Yes
Equalizer modes
Custom
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
560 mAh
Continuous video playback time
5 h
Continuous audio playback time *
45 h
Weight & dimensions
Weight
91 g
Depth
8.9 mm
Height
52 mm
Width
92 mm
Packaging content
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows XP (SP3) / Windows Vista / Windows 7
USB powered
Yes
Slideshow
Yes
Superscroll
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:38:08
Uk has collected 10 expert reviews for Philips GoGear MP4 player SA2ARA04K/02 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 19:38:07
Philips' Ariaz is the smaller, cheaper counterpart of our favourite MP3 player, the Muse. It costs half as much as the Muse making it the cheapest 16GB player we've seen. It has the same logical controls and menu structure as the Muse, but it feels a b...
Bottom line The Ariaz doesn't feel very robust, but it's great value - £75 is a bargain for a 16GB portable audio player...
100%
Country Distributor
United Kingdom 1 distributor(s)