location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SA2305 512MB* Flash audio player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA2305 512MB* Flash audio player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2305/97
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SA2305 512MB* Flash audio player
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Firmware upgradeable
  • - Flash memory 0.512 GB
  • - LCD 32 x 128 pixels
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 2 W 80 dB Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0
  • - Continuous audio playback time: 10 h Alkaline
Long product name Philips SA2305 512MB* Flash audio player :
The long product name of Philips SA2305 512MB* Flash audio player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80 - 18000 Hz, SNR 85 dB, LCD 32 x 128, 512 MB NAND Flash, USB 2.0, 3.5 mm, FM, AAA Alkaline
More>>>
Philips SA2305 512MB* Flash audio player:
The official description of Philips SA2305 512MB* Flash audio player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your digital music on the move with MP3, WMA music playback & FM radio
Enjoy your MP3 and WMA music on the move with the Philips SA2305. With direct USB for fast and easy music and data transfer.

Your music, your data - on the go, everyday
- MP3 and WMA playback
- Voice recording to take notes or record anything, anytime
- Fast downloads from your PC via USB 2.0
- More music with Digital FM Radio with 10 station presets

Ready to wear, Ready to go
- Enjoy up to 10 hours music playback
- Direct USB – no cables needed
- Drag and drop your songs easily - no software needed
- Plug and play data

Easy, intuitive music experience
- Easy-to-read black and white LCD display
- Equalizer for optimized sound to suit your music style
- Folder view helps you to find songs easily and quickly

Short summary description Philips SA2305 512MB* Flash audio player:
This short summary of the Philips SA2305 512MB* Flash audio player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SA2305 512MB* Flash audio player, MP3 player, 0.512 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips SA2305 512MB* Flash audio player:
This is an auto-generated long summary of Philips SA2305 512MB* Flash audio player based on the first three specs of the first five spec groups.

Philips SA2305 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Product colour: Black. Headphones included

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Black
Volume control
Digital
Storage
Player media type *
Flash memory
Total storage capacity *
0.512 GB
Card reader integrated *
No
Music memory capacity (songs)
240
Display
Display *
LCD
Display resolution
32 x 128 pixels
Display number of colours
Monochrome
Backlight
Yes
ID3 Tag display
Yes
Display number of lines
2 lines
Touchscreen *
No
File formats
Audio formats supported *
MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
2 W
Signal-to-Noise Ratio (SNR)
80 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 192 Kbit/s
Built-in speaker(s) *
No
Channel separation
35 dB
MP3 sample rates
8 - 48 kHz
WMA sample rates
8 - 48 kHz
Equalizer
Yes
Equalizer modes
Classic, Jazz, Pop, Rock
Radio
Supported radio bands
FM
FM radio *
Yes
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
No
Battery technology
Alkaline
Continuous audio playback time *
10 h
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Optical drive required
Yes
Internet connection required
Yes
Weight & dimensions
Depth
23 mm
Height
77.8 mm
Width
31.5 mm
Packaging data
Package width
135 mm
Package depth
38 mm
Package height
195 mm
Package type
Clamshell
Packaging content
Headphones included *
Yes
Batteries included
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
31.5 x 23 x 77.8 mm
Blister dimensions (W x D x H)
135 x 38 x 195
Lead-free soldered product
Yes
Display resolution (numeric)
32 pixels
User Guide on CD-ROM
Yes
Backlight display
Yes